Status: | Unknown |
---|---|
Series: | Spectra-Zip 191-2801 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 15Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
Cable Width | 19.05mm |
No. of Max Strands x Strand Size | 7 x 36AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | Spectra-Zip 191-2801 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approval Category | Style 2651 |
Cable Type | Flat (Ribbon) |
Cable UL Style Number | UL2651 |
Capacitance | 45.9pF/m |
Colour | Grey |
Conductor Make-up | 7/36AWG |
Current Rating | 1A |
Impedance | 105ohm |
Inductance | 0.59µH/m |
Insulation Resistance | 10000Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
RIBBON CABLE, 15WAY, 30.5M | Farnell |
Ribbon Cable, Spectra Zipr Planar, 15, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant: Yes |Amphenol Spectra-Strip 191-2801-115 | Newark Electronics |
Flat Cable 15Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V 1A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 191-2801-115?
Additional datasheets, footprints and schematics for 191-2801-115 are listed on our Part Details page. You can also find images and similar parts to 191-2801-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 191-2801-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 191-2801-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 191-2801-115 fall under?
The 191-2801-115 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 191-2801-115 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 191-2801-115 you can contact the distributor directly for product support, shipping queries etc.
Is the 191-2801-115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 191-2801-115 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 191-2801-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 191-2801-115 often in real-time on the comparison pages.
What if I can't find stock of 191-2801-115?
You can fill out our help required form which you can use to request a quote for 191-2801-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.