Status: | Unknown |
---|---|
Series: | 191 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | 191 Series |
Connector Body Material | Steel Body |
Contact Material | - |
D Sub Connector, Receptacle, 9Pos | Newark Electronics |
9 Position Dual Row Female Solder Tail Nickel Plated D-Sub | Future Electronics |
D SUB CONNECTOR, RECEPTACLE, 9POS | Farnell |
Where can I find additional details, specifications and documents for a 191-009-213L571?
Additional datasheets, footprints and schematics for 191-009-213L571 are listed on our Part Details page. You can also find images and similar parts to 191-009-213L571 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 191-009-213L571 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 191-009-213L571 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 191-009-213L571 fall under?
The 191-009-213L571 is listed under NorComp Parts.
Can I view similar or alternative parts?
You can view similar parts to 191-009-213L571 when available in the NorComp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 191-009-213L571 you can contact the distributor directly for product support, shipping queries etc.
Is the 191-009-213L571 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 191-009-213L571 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for 191-009-213L571.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 191-009-213L571 often in real-time on the comparison pages.
What if I can't find stock of 191-009-213L571?
You can fill out our help required form which you can use to request a quote for 191-009-213L571 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.