Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 10mm |
---|---|
Blade Length | 125mm |
Overall Length | 237mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Nutdriver, 10Mm X 125Mm | Newark Electronics |
NUTSPINNER, VDE, INSULATED, 10MM | element14 |
Where can I find additional details, specifications and documents for a 190I 3K SW 10 0 X 125 MM?
Additional datasheets, footprints and schematics for 190I 3K SW 10 0 X 125 MM are listed on our Part Details page. You can also find images and similar parts to 190I 3K SW 10 0 X 125 MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190I 3K SW 10 0 X 125 MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190I 3K SW 10 0 X 125 MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190I 3K SW 10 0 X 125 MM fall under?
The 190I 3K SW 10 0 X 125 MM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.
Can I view similar or alternative parts?
You can view similar parts to 190I 3K SW 10 0 X 125 MM when available in the Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190I 3K SW 10 0 X 125 MM you can contact the distributor directly for product support, shipping queries etc.
Is the 190I 3K SW 10 0 X 125 MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190I 3K SW 10 0 X 125 MM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 190I 3K SW 10 0 X 125 MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190I 3K SW 10 0 X 125 MM often in real-time on the comparison pages.
What if I can't find stock of 190I 3K SW 10 0 X 125 MM?
You can fill out our help required form which you can use to request a quote for 190I 3K SW 10 0 X 125 MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.