Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.83
|
No stock
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Mating Area Plating Material | Pre-Tin |
Centerline (Pitch) | .22in, 5.59mm |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Method | Box & Carton |
Packaging Quantity | 1200 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Connector Assembly |
Contact Type | Pin |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 190995-1?
Additional datasheets, footprints and schematics for 190995-1 are listed on our Part Details page. You can also find images and similar parts to 190995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190995-1 fall under?
The 190995-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 190995-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 190995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190995-1 have stock available?
Authorised distributors including RS have stock available or on a lead time for 190995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190995-1 often in real-time on the comparison pages.
What if I can't find stock of 190995-1?
You can fill out our help required form which you can use to request a quote for 190995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.