Status: | Unknown |
---|---|
Series: | InsulKrimp 19099 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
10,623
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,644
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
3,644
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
2,124
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
13
in stock
|
Buy Now | |
element14
from US$0.22
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19099 Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
SNAP SPADE INSULKRIMP (C-2719 10X) | Heilind Electronics |
Molex InsulKrimp Snap Spade Terminal for 10-12 AWG Wire Yellow | Distrelec |
InsulKrimp Snap Spade Terminal for 10-12 AWG Wire, Yellow | Molex Woodhead/Brad 19099-0050 | RS Americas |
Terminal, Fork Tongue, #10, Yel, 10Awg Rohs Compliant: Yes |Molex 19099-0050 | Newark Electronics |
TERMINAL, FORK TONGUE, #10, YEL, 10AWG | element14 |
Snap Spade Tongue Terminal 10-12AWG 27mm 8.6mm Tin Loose Piece | Avnet America |
InsulKrimpâ„¢ Snap Spade Terminal for 10-12 AWG Wire, Yellow | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19099-0050?
Additional datasheets, footprints and schematics for 19099-0050 are listed on our Part Details page. You can also find images and similar parts to 19099-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19099-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19099-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19099-0050 fall under?
The 19099-0050 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19099-0050 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19099-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 19099-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19099-0050 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 19099-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19099-0050 often in real-time on the comparison pages.
What if I can't find stock of 19099-0050?
You can fill out our help required form which you can use to request a quote for 19099-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.