Status: | Unknown |
---|---|
Series: | InsulKrimp 19099 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.27
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
5,880
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
4,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now |
Product Range | InsulKrimp 19099 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Colour | Blue |
Snap Spade Insulkrimp Taped (Bb-2716-08X Rohs Compliant: Yes |Molex 19099-0033 | Newark Electronics |
InsulKrimp Snap Spade for 16 14 AWG Wire, Stud Size 8, , Length 22.12mm, Blue | Molex Incorporated 19099-0033 | RS Americas |
SNAP SPADE INSULKRIMP TAPED ( B-2716-08X | Heilind Electronics |
Snap Spade Tongue Terminal 14-16AWG 22.12mm 7.87mm Electro-Tin Adhesive T/R | Avnet America |
InsulKrimpâ„¢ Snap Spade for 16-14 AWG Wire, Stud Size 8 (M4), Mylar Tape Carrier, Length 22.12mm, Blue | Power and Signal Group |
SNAP SPADE INSULKRIMP TAPED (BB-2716-08X | Farnell |
Where can I find additional details, specifications and documents for a 19099-0033?
Additional datasheets, footprints and schematics for 19099-0033 are listed on our Part Details page. You can also find images and similar parts to 19099-0033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19099-0033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19099-0033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19099-0033 fall under?
The 19099-0033 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19099-0033 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19099-0033 you can contact the distributor directly for product support, shipping queries etc.
Is the 19099-0033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19099-0033 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 19099-0033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19099-0033 often in real-time on the comparison pages.
What if I can't find stock of 19099-0033?
You can fill out our help required form which you can use to request a quote for 19099-0033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.