Status: | Unknown |
---|---|
Series: | InsulKrimp 19099 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.17 |
742
|
Buy Now | |
Heilind Electronics | US$0.18 |
8,987
|
Buy Now | |
Heilind Electronics Asia | US$0.18 |
2,097
|
Buy Now | |
element14 | US$0.14 |
742
|
Buy Now | |
Newark Electronics | US$0.06 |
619
|
Buy Now | |
Chip One Stop | US$0.18 |
212
|
Buy Now | |
RS Americas | US$0.21 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Product Range | InsulKrimp 19099 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
SNAP SPADE INSULKRIMP (BB-270 -06X) | Heilind Electronics |
TERMINAL, FORK TONGUE, #6, 14AWG, BLU | element14 |
Snap Spade Insulkrimp (Bb-2707-06X) Rohs Compliant: Yes |Molex 19099-0027 | Newark Electronics |
SNAP SPADE INSULKRIMP (BB-2707-06X) | Molex Woodhead/Brad 19099-0027 | RS Americas |
Snap Spade Tongue Terminal 14-16AWG 20.6mm 6.6mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 19099-0027?
Additional datasheets, footprints and schematics for 19099-0027 are listed on our Part Details page. You can also find images and similar parts to 19099-0027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19099-0027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19099-0027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19099-0027 fall under?
The 19099-0027 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19099-0027 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19099-0027 you can contact the distributor directly for product support, shipping queries etc.
Is the 19099-0027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19099-0027 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for 19099-0027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19099-0027 often in real-time on the comparison pages.
What if I can't find stock of 19099-0027?
You can fill out our help required form which you can use to request a quote for 19099-0027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.