Status: | Unknown |
---|---|
Series: | InsulKrimp 19099 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
81
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
22,065
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
5,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,582
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
250
in stock
|
Buy Now | |
element14
from US$0.15
|
81
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
Product Range | InsulKrimp 19099 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
SNAP SPADE INSULKRIMP (AA-271 -08X) | Heilind Electronics |
Snap Spade Insulkrimp (Aa-2714-08X) Rohs Compliant: Yes |Molex 19099-0013 | Newark Electronics |
TERMINAL, FORK TONGUE, #8, RED, 18AWG | element14 |
Snap Spade Tongue Terminal 18-22AWG 22.1mm 8.1mm Tin Loose Piece | Avnet America |
SNAP SPADE INSULKRIMP (AA-2714-08X) | Molex Woodhead/Brad 19099-0013 | RS Americas |
Where can I find additional details, specifications and documents for a 19099-0013?
Additional datasheets, footprints and schematics for 19099-0013 are listed on our Part Details page. You can also find images and similar parts to 19099-0013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19099-0013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19099-0013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19099-0013 fall under?
The 19099-0013 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19099-0013 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19099-0013 you can contact the distributor directly for product support, shipping queries etc.
Is the 19099-0013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19099-0013 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 19099-0013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19099-0013 often in real-time on the comparison pages.
What if I can't find stock of 19099-0013?
You can fill out our help required form which you can use to request a quote for 19099-0013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.