Status: | Unknown |
---|---|
Series: | Krimptite 19098 Series |
RoHS: | Compliant |
Prices starting from US$0.11
Product Range | Krimptite 19098 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Fork Tongue, #6, 14Awg | Newark Electronics |
Snap Spade Tongue Terminal 14-16AWG 14.8mm 6.6mm Tin Loose Piece | Avnet America |
SNAP SPADE KRIMPTITE (BB-1707-06) SPM | Molex Woodhead/Brad 19098-0043 | RS Americas |
Krimptiteâ„¢ Snap Spade Terminal, for 14-16 AWG Wire, Stud Size 5-6 (M3-3.5), 14.86mm Length | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19098-0043?
Additional datasheets, footprints and schematics for 19098-0043 are listed on our Part Details page. You can also find images and similar parts to 19098-0043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19098-0043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19098-0043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19098-0043 fall under?
The 19098-0043 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19098-0043 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19098-0043 you can contact the distributor directly for product support, shipping queries etc.
Is the 19098-0043 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19098-0043 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Jameco Electronics, Avnet America and RS Americas have stock available or on a lead time for 19098-0043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19098-0043 often in real-time on the comparison pages.
What if I can't find stock of 19098-0043?
You can fill out our help required form which you can use to request a quote for 19098-0043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.