Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1909784-1 |
Contact Plating Material | Gold Flash |
---|---|
Contact Mating Area Plating Material | Gold Flash |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 2A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Wire Size | 30 – 28AWG, .05 – .08mm² |
Operating Voltage | 50VDC, 50VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | 1909783-x |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Female Blade Sockets Contact Gold 28-30 AWG Crimp | Future Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1909784-1?
Additional datasheets, footprints and schematics for 1909784-1 are listed on our Part Details page. You can also find images and similar parts to 1909784-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1909784-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1909784-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1909784-1 fall under?
The 1909784-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1909784-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1909784-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1909784-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1909784-1 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 1909784-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1909784-1 often in real-time on the comparison pages.
What if I can't find stock of 1909784-1?
You can fill out our help required form which you can use to request a quote for 1909784-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.