1909783-4 PCB Connectors by TE Connectivity

WIRE TO BOARD HOUSING 1.2MM TOP ENTRY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.29
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.24
26,029
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 5
Contact Current Rating (Max) 3A
Contact Layout Inline
Contact Type Socket
コネクタの高さ 1.2mm
Connector Length .278in, 7.06mm
Connector Width .138in, 3.5mm
Connector Height .047in, 1.2mm
Operating Voltage 50VDC, 50VAC
Housing Material PA 66
Centerline (Pitch) .047in, 1.2mm
Housing Entry Configuration Both Ends Closed
Housing Color Black
UL Flammability Rating UL 94V-0
Mating Retention Type Latch
Strain Relief Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With 1909782-4
Packaging Quantity 1000
Packaging Method Bag
実装方法 Bag
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Sealable No
Connector Style Receptacle
Connector Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -13 – 185°F, -25 – 85°C

Compatible Parts


Alternative Descriptions

Wire To Board Housing 1.2Mm Top Entry |Te Connectivity 1909783-4 | Newark Electronics
WIRE TO BOARD HOUSING 1.2MM TOP ENTRY | TE Connectivity 1909783-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1909783-4?

Additional datasheets, footprints and schematics for 1909783-4 are listed on our Part Details page. You can also find images and similar parts to 1909783-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1909783-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1909783-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1909783-4 fall under?

The 1909783-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1909783-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1909783-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1909783-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1909783-4 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 1909783-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1909783-4 often in real-time on the comparison pages.

What if I can't find stock of 1909783-4?

You can fill out our help required form which you can use to request a quote for 1909783-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay