Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Connector Height | .055in, 1.4mm |
Connector Width | 4.3mm, .169in |
コネクタの高さ | 1.4mm |
Wire Size | 28AWG |
Connector Length | .354in, 9mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.2mm, .047in |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Quantity | 4000 |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Board To Wire Wafer 1.2Mm Top Entry |Te Connectivity 1909782-5 | Newark Electronics |
BOARD TO WIRE WAFER 1.2MM TOP ENTRY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 1909782-5 | Internal Number: 1909782-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1909782-5?
Additional datasheets, footprints and schematics for 1909782-5 are listed on our Part Details page. You can also find images and similar parts to 1909782-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1909782-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1909782-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1909782-5 fall under?
The 1909782-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1909782-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1909782-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1909782-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1909782-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1909782-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1909782-5 often in real-time on the comparison pages.
What if I can't find stock of 1909782-5?
You can fill out our help required form which you can use to request a quote for 1909782-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.