Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$18.40 |
8
|
Buy Now | |
Heilind Electronics | US$0.41 |
2,560
|
Buy Now | |
Heilind Electronics Asia | US$0.41 |
853
|
Buy Now | |
Distrelec | US$14.54 |
81
|
Buy Now | |
Newark Electronics | US$25.58 |
8
|
Buy Now | |
element14 | US$19.13 |
8
|
Buy Now | |
Transfer Multisort Elektronik | US$14.93 |
1
|
Buy Now | |
Future Electronics | US$0.43 |
-
|
Buy Now | |
RS Americas | US$0.40 |
-
|
Buy Now | |
Carlton-Bates | US$0.39 |
-
|
Buy Now | |
Sager | US$0.20 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Brass |
Outer Diameter | 6.35mm |
Inner Diameter | 3.048mm |
Overall Length | 3.175mm |
Body Diameter | 6.4mm |
Bore Size | 3mm |
Spacing Height | 0.125" |
RoHS Compliant | Yes |
SPACER | Heilind Electronics |
SPACER | Future Electronics |
Spacer | RS Americas |
Clear Hole Spacer, Brass, Nickel Plated | Carlton-Bates |
Standoffs & Spacers .125 Rd Clr Hle spcr .250 OD #4 Brass | Sager |
Magnifier Type | Hand Held Magnifier |
---|---|
Arm Length | 260mm |
For Use With | Inspection |
Magnification | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Hand Held Magnifier, 260Mm | Newark Electronics |
HAND HELD MAGNIFIER, 260MM | element14 |
Where can I find additional details, specifications and documents for a 1909?
Additional datasheets, footprints and schematics for 1909 are listed on our Part Details page. You can also find images and similar parts to 1909 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1909 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1909 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1909 fall under?
The 1909 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1909 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1909 you can contact the distributor directly for product support, shipping queries etc.
Is the 1909 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1909 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1909.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1909 often in real-time on the comparison pages.
What if I can't find stock of 1909?
You can fill out our help required form which you can use to request a quote for 1909 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.