Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$585.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$679.18
|
8
in stock
|
Buy Now | |
element14
from US$953.94
|
7
in stock
|
Buy Now | |
Farnell
from US$679.18
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$619.61
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$699.00
|
-
|
Buy Now | |
Rapid Electronics
from US$585.37
|
-
|
Buy Now | |
RS Americas
from US$794.28
|
-
|
Buy Now | |
Distrelec
from US$694.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 1kohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Bench digital multimeter,dual display | RS |
MULTIMETER, BENCH, 5.5 DIGIT | element14 |
Benchtop multimeter | Transfer Multisort Elektronik |
Multimeter, Bench, 5.5 Digit | Newark Electronics |
Aim-TTi 1908 5.5 Digit Dual Measurement Digital Multimeter USB/RS232/LXI | Rapid Electronics |
Aim-TTi Benchtop Multimeter, TRMS AC + DC, 100Ohm ... 10MOhm | Distrelec |
Where can I find additional details, specifications and documents for a 1908?
Additional datasheets, footprints and schematics for 1908 are listed on our Part Details page. You can also find images and similar parts to 1908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1908 fall under?
The 1908 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 1908 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1908 you can contact the distributor directly for product support, shipping queries etc.
Is the 1908 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1908 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1908 often in real-time on the comparison pages.
What if I can't find stock of 1908?
You can fill out our help required form which you can use to request a quote for 1908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.