Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
190617-000,
7-1191382-7 |
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Wire/Cable Outside Diameter | .31 in, .35 in, .3 in, .276 in, .39 in, 8 mm, 7 mm, 9 mm, 10 mm |
Cable Diameter Range | 5.9 – 15in, 5.9 – 14mm |
Zugelassene Standards | IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF |
Government Qualified | No |
Approved Standards | BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G, IEC 62329-3-101 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&End Caps | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Molded Boot Straight 5.9-14 Cable Diameter Low Fire Hazard | Avnet America |
Heat Shrink Cable Boots & End Caps 202K132-100-01/180-0 | Sager |
Where can I find additional details, specifications and documents for a 190617-000?
Additional datasheets, footprints and schematics for 190617-000 are listed on our Part Details page. You can also find images and similar parts to 190617-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190617-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190617-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190617-000 fall under?
The 190617-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 190617-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190617-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 190617-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190617-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for 190617-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190617-000 often in real-time on the comparison pages.
What if I can't find stock of 190617-000?
You can fill out our help required form which you can use to request a quote for 190617-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.