Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 6.4mm |
External Width | 6.3mm |
SVHC | No SVHC (27-Jun-2018) |
Standoff, 1/4 Hex, Female, Threaded 8-32, Length .250, Nylon 6/6, UL94V-2 | Keystone Electronics 1904A | RS Americas |
Spacer/Standoff, Nylon, 6.4Mm X 6.4Mm | Newark Electronics |
STANDOFF, HEX FEMALE-FEMALE, 6.4MM | element14 |
Female Standoff, Nylon, 8-32 Female x 8-32 Female, 0.25 in. L Spacer | Carlton-Bates |
Standoffs & Spacers .250 Fem Thrd NYL 8-32 UL94V-2 | Sager |
Where can I find additional details, specifications and documents for a 1904A?
Additional datasheets, footprints and schematics for 1904A are listed on our Part Details page. You can also find images and similar parts to 1904A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1904A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1904A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1904A fall under?
The 1904A is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1904A when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1904A you can contact the distributor directly for product support, shipping queries etc.
Is the 1904A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1904A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 1904A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1904A often in real-time on the comparison pages.
What if I can't find stock of 1904A?
You can fill out our help required form which you can use to request a quote for 1904A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.