Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.48 |
No stock
|
Buy Now | |
Sager | US$0.32 |
9,000
|
Buy Now | |
Rutronik | US$0.28 |
2,900
|
Buy Now | |
Future Electronics | US$0.58 |
800
|
Buy Now | |
Heilind Electronics | US$0.64 |
9
|
Buy Now | |
RS Americas | US$36.38 |
3
|
Buy Now | |
Heilind Electronics Asia | US$0.64 |
3
|
Buy Now | |
Carlton-Bates | US$0.61 |
-
|
Buy Now |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female |
Body Length | 15.875mm |
Overall Length | 15.875mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoffs & Spacers .250 X .625 6-32 THREADED HEX STANDOFF NYLON | Sager |
THREADED STANDOFF FEMALE 6.3 | Rutronik |
Nylon 6 - 32 Thread .625 inch Long Female Hex Standoff | Future Electronics |
STANDOFF | Heilind Electronics |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length .625, Nylon 6/6, UL94V-2 | Keystone Electronics 1903F | RS Americas |
Spacer/Standoff, Nylon, 6.4Mm X 15.8Mm | Newark Electronics |
Female Standoff, Nylon, 6-32 Female x 6-32 Female, 0.625 in. L Spacer | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1903F?
Additional datasheets, footprints and schematics for 1903F are listed on our Part Details page. You can also find images and similar parts to 1903F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903F fall under?
The 1903F is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 1903F when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903F you can contact the distributor directly for product support, shipping queries etc.
Is the 1903F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1903F have stock available?
Authorised distributors including Sager, Rutronik, Future Electronics, Heilind Electronics and RS Americas have stock available or on a lead time for 1903F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903F often in real-time on the comparison pages.
What if I can't find stock of 1903F?
You can fill out our help required form which you can use to request a quote for 1903F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.