Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.53
|
No stock
|
Buy Now | |
Sager
from US$0.49
|
12,775
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
2,967
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
1,627
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
692
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
534
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
310
in stock
|
Buy Now | |
Carlton-Bates
from US$0.39
|
115
in stock
|
Buy Now | |
element14
from US$38.71
|
-
|
Buy Now |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 12.7mm |
External Width | 6.3mm |
SVHC | No SVHC (27-Jun-2018) |
Standoffs & Spacers .500 HEX PCB | Sager |
NYLON HEX THREADED STNDF 1/2 W/6-32 THREAD" | Heilind Electronics |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length .500, Nylon 6/6, UL94V-2 | Keystone Electronics 1903C | RS Americas |
Nylon 6 - 32 Thread .500 inch Long Female Hex Standoff | Future Electronics |
Spacer/Standoff, Nylon, 6.4Mm X 12.7Mm | Newark Electronics |
Female Threaded Standoff Hex Nylon | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1903C?
Additional datasheets, footprints and schematics for 1903C are listed on our Part Details page. You can also find images and similar parts to 1903C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903C fall under?
The 1903C is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1903C when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903C you can contact the distributor directly for product support, shipping queries etc.
Is the 1903C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903C have stock available?
Authorised distributors including Sager, Heilind Electronics, RS Americas, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 1903C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903C often in real-time on the comparison pages.
What if I can't find stock of 1903C?
You can fill out our help required form which you can use to request a quote for 1903C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.