1903A Keystone Electronics Parts by Keystone Electronics

STANDOFF HEX FEMALE-FEMALE 6.4MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$31.32
14
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.60
1,086
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.60
583
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.56
300
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.56
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
35
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.54
-
Buy Now
Logo for Sager
Sager
from US$0.35
-
Buy Now

Specifications

Standoff Material Nylon 6.6 (Polyamide 6.6)
Thread Size - Metric -
Thread Size - Imperial 6-32
Standoff Type Hex Female-Female
Body Length -
Product Range -
Overall Length 6.4mm
External Width 6.3mm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Nylon 6 - 32 Thread .250 inch Long Female Hex Standoff | Future Electronics
Standoff, 1/4 Hex, Female, Threaded 6-32, Length .250, Nylon 6/6, UL94V-2 | Keystone Electronics 1903A | RS Americas
STANDOFF | Heilind Electronics
Spacer/Standoff, Nylon, 6.4Mm X 6.4Mm | Newark Electronics
STANDOFF, HEX FEMALE-FEMALE, 6.4MM | Farnell
Female Threaded Standoff Hex Nylon | Carlton-Bates
Standoffs & Spacers HEX THREADED STDOFF .250L 6-32 NYL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1903A?

Additional datasheets, footprints and schematics for 1903A are listed on our Part Details page. You can also find images and similar parts to 1903A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1903A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1903A fall under?

The 1903A is listed under Keystone Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to 1903A when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1903A you can contact the distributor directly for product support, shipping queries etc.

Is the 1903A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1903A have stock available?

Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1903A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1903A often in real-time on the comparison pages.

What if I can't find stock of 1903A?

You can fill out our help required form which you can use to request a quote for 1903A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay