Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.21
|
5,237
in stock
|
Buy Now | |
Newark Electronics
from US$16.30
|
5,237
in stock
|
Buy Now | |
Rapid Electronics
from US$15.68
|
5,237
in stock
|
Buy Now | |
Chip One Stop
from US$9.36
|
5,237
in stock
|
Buy Now | |
Farnell
from US$17.90
|
4,256
in stock
|
Buy Now | |
TE Store
from US$17.29
|
131
in stock
|
Buy Now | |
Avnet America
from US$13.60
|
-
|
Buy Now | |
RS Americas
from US$21.33
|
-
|
Buy Now | |
Boersig
from US$16.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 4 |
Row-to-Row Spacing | 0in, 0mm |
Interface Type | 2mm HM |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 8A |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 48VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Blade |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Power To The Board Slim Upm 4Pos. R/A Hdr |Amp Te Connectivity 1903977-1 | Newark Electronics |
Power to the Board SLIM UPM 4POS. R/A HDR | Rapid Electronics |
TE Connectivity - AMP PWR CONN SLIM UPM 4P. R/A HDR ASSEMBL | Distrelec |
SLIM UPM 4POS. R/A HDR ASSEMBL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Board-to-Board 4 | Rectangular Power Connector | Part Number: 1903977-1 | Internal Number: 1903977-1 | 3 mm | TE Connectivity | TE Store |
Conn Power PL 4 POS Press Fit RA Thru-Hole 16 Terminal 1 Port | Avnet America |
SLIM UPM 4POS. R/A HDR ASSEMBL, Rectangular Power Connectors | TE Connectivity 1903977-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1903977-1?
Additional datasheets, footprints and schematics for 1903977-1 are listed on our Part Details page. You can also find images and similar parts to 1903977-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903977-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903977-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903977-1 fall under?
The 1903977-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903977-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903977-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903977-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903977-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1903977-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903977-1 often in real-time on the comparison pages.
What if I can't find stock of 1903977-1?
You can fill out our help required form which you can use to request a quote for 1903977-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.