Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
1
in stock
|
Buy Now | |
TE Store
from US$2.89
|
12,289
in stock
|
Buy Now | |
TTI Europe
from US$1.36
|
3,220
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
2,810
in stock
|
Buy Now | |
element14
from US$1.56
|
2,810
in stock
|
Buy Now | |
Farnell
from US$1.50
|
2,810
in stock
|
Buy Now | |
CoreStaff
from US$1.36
|
2,418
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
240
in stock
|
Buy Now | |
Heilind Electronics
from US$1.75
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.75
|
17
in stock
|
Buy Now | |
Avnet America
-
|
1,279
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$1.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Nickel |
---|---|
Shell Plating Finish | Bright |
Number of Ports | 2 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 2.84mm, .112in |
Housing Material | Thermoplastic |
Housing Color | Black |
Industry Standard | USB 2.0 |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Locking Feature | Without |
Pick and Place | None |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 70 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Size | Standard |
Orientation | Right Angle |
Product Type | Connector |
LED | Without |
Contact Termination Type | Through Hole |
Termination Method | Solder |
INDUSTRIAL USB REC ASSY R/A 2ROW USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 2 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1903815-1 | Internal Number: 1903815-1 | TE Connectivity | TE Store |
INDUSTRIAL USB REC ASSY R/A 2R | TTI Europe |
Usb Stack Conn, 2.0 Type A, 2Port, R/A | Newark Electronics |
USB STACKED, 2.0 TYPE A, 2PORT, R/A | element14 |
TE Connectivity - AMP USB INDUSTRIAL USB REC ASSY R/A 2ROW | Distrelec |
INDUSTRIAL USB REC ASSY R/A 2R | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Connector, Rec, USB, R/A 2 Row | RS |
Conn USB Type A RCP 8 POS 2.5mm Solder RA Thru-Hole 8 Terminal 2 Port Tray | Avnet America |
8 Position Right Angle USB TYPE-A Stacked USB 2.0 Receptacle Connector | Future Electronics |
Conn, Data, USB, Recept, 2.0, 4 Pos, 2 Port, Rt Angle, A Ser, Gold/Nickel | TE Connectivity 1903815-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1903815-1?
Additional datasheets, footprints and schematics for 1903815-1 are listed on our Part Details page. You can also find images and similar parts to 1903815-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903815-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903815-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903815-1 fall under?
The 1903815-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903815-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903815-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903815-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903815-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1903815-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903815-1 often in real-time on the comparison pages.
What if I can't find stock of 1903815-1?
You can fill out our help required form which you can use to request a quote for 1903815-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.