Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 8 |
---|---|
Number of Ports | 2 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | 29.52µin, .75µm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | 2.84mm, .112in |
Housing Material | PBT GF30 |
Housing Color | Black |
Industry Standard | USB 2.0 |
Locating Posts | Without |
Mounting Location | Top |
PCB Mount Retention Type | Kinked Legs |
Locking Feature | Without |
Pick and Place | Without Pick and Place Cover |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Connector Style | Receptacle |
Size | Standard |
Orientation | Right Angle |
Product Type | Connector |
LED | Without |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1903742-1?
Additional datasheets, footprints and schematics for 1903742-1 are listed on our Part Details page. You can also find images and similar parts to 1903742-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903742-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903742-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903742-1 fall under?
The 1903742-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903742-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903742-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903742-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903742-1 have stock available?
There is no stock from authorised distributors for 1903742-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903742-1 often in real-time on the comparison pages.
What if I can't find stock of 1903742-1?
You can fill out our help required form which you can use to request a quote for 1903742-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.