1903741-1 Part Information

Details for 1903741-1 by TE Connectivity

Connectors>Audio & Video Connectors>USB Connectors

Part Downloads

Part Specifications

Number of Ports 1
Number of Positions 4
Contact Mating Area Plating Thickness .75µm, 29.52µin
Contact Mating Area Plating Material Gold over Nickel
Tail Length 2.84mm, .112in
PCB Thickness (Recommended) 1.57mm, .062in
Housing Color Black
Housing Material PBT GF30
Industry Standard USB 2.0
Locking Feature Without
Locating Posts Without
PCB Mount Retention Type Kinked Legs
Mounting Location Top
Pick and Place Without Pick and Place Cover
Orientation Right Angle
Product Type Connector
Integral Locking Latch Without
Size Standard
Connector & Contact Terminates To Printed Circuit Board
LED Without
Connector Style Receptacle
Contact Termination Type Through Hole
Termination Method Solder
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: K863
Global Product Line: Z17
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1903741-1?

Additional datasheets, footprints and schematics for 1903741-1 are listed in our Part Details tab. You can also find the 1903741-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1903741-1 in the Pricing & Inventory tab next to part details. You can view 1903741-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1903741-1 fall under?

The 1903741-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1903741-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1903741-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1903741-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1903741-1 have stock available?

There is no stock from authorised distributors for 1903741-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1903741-1 often in real-time on the comparison pages.

What if I can't find stock of 1903741-1?

You can fill out our help required form which you can use to request a quote for 1903741-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1903741-1

Loading...
Loading Results for 1903741-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us