Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.33
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 3 |
Number of Positions | 60 |
Number of Signal Positions | 60 |
Number of Sections | 2 |
Tab Width | .02in, .5mm |
Tab Thickness | .016in, .4mm |
Interface Plating | Gold (Au) |
Width | 68.9mm, 2.713in |
PCB Thickness (Recommended) | .063in |
Length | 33.7mm, 1.326in |
Profile Height from PCB | .465in, 11.8mm |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .063in, 3.2mm, .071in, .126in, 1.8mm, 3.6mm, .142in, 1.6mm |
UL Flammability Rating | None |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Locking Interface | With |
PCB Mount Retention | Without |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 70°C, 158°F, 80°C, 149°F, 185°F, 85°C, 75°C, 176°F, 167°F |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Connector Shrouded Header 60 Position 1.6mm/1.8mm/3.6mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1903695-2?
Additional datasheets, footprints and schematics for 1903695-2 are listed on our Part Details page. You can also find images and similar parts to 1903695-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903695-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903695-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903695-2 fall under?
The 1903695-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1903695-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903695-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903695-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903695-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1903695-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903695-2 often in real-time on the comparison pages.
What if I can't find stock of 1903695-2?
You can fill out our help required form which you can use to request a quote for 1903695-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.