Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 12 |
Number of Rows | 1 |
Mating Tab Width | .02in, .5mm |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Sealable | No |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
0.50 SERIES CONN 12POS PLUG HOUSING ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .5 mm Mating Tab Width: .02 in Connector System: Wire-to-Board Number of Positions: 12 Housing for Female Terminals .5 mm .02" Wire-to-Board | 0.50 Connector System & Connector Housing | Part Number: 1903611-6 | Internal Number: 1903611-6 | TE Connectivity | TE Store |
Connector Housing Plug 12 Position Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1903611-6?
Additional datasheets, footprints and schematics for 1903611-6 are listed on our Part Details page. You can also find images and similar parts to 1903611-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903611-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903611-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903611-6 fall under?
The 1903611-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1903611-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903611-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903611-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903611-6 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 1903611-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903611-6 often in real-time on the comparison pages.
What if I can't find stock of 1903611-6?
You can fill out our help required form which you can use to request a quote for 1903611-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.