1903611-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

0.50 SERIES CONN 12POS PLUG HOUSING ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
1,330
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
1,330
in stock
Buy Now
Logo for element14
element14
from US$1.13
1,330
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.79
557
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.98
-
Buy Now

Specifications

Color Natural
Cable Exit Angle 180°
Body Material PBT
Number of Positions 12
Number of Rows 1
Mating Tab Width .02in, .5mm
Circuit Application Signal
Connector Position Assurance Capable No
Sealable No
Connector System Wire-to-Board
Hybrid Connector No
Connector Style Housing for female terminals
Primary Locking Feature Integrated in Housing
Operating Temperature Range -30 – 85°C, -22 – 185°F

Alternative Descriptions

Automotive Housing, Plug, 12Pos Rohs Compliant: Yes |Te Connectivity 1903611-4 | Newark Electronics
AUTOMOTIVE HOUSING, PLUG, 12POS | element14
0.50 SERIES CONN 12POS PLUG HOUSING ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .5 mm Mating Tab Width: .02 in Connector System: Wire-to-Board Number of Positions: 12 Housing for Female Terminals .5 mm .02" Wire-to-Board | 0.50 Connector System & Connector Housing | Part Number: 1903611-4 | Internal Number: 1903611-4 | TE Connectivity | TE Store
Conn Housing Wire to Board PL 12 POS 2mm ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1903611-4?

Additional datasheets, footprints and schematics for 1903611-4 are listed on our Part Details page. You can also find images and similar parts to 1903611-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1903611-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903611-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1903611-4 fall under?

The 1903611-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1903611-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1903611-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1903611-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1903611-4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1903611-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1903611-4 often in real-time on the comparison pages.

What if I can't find stock of 1903611-4?

You can fill out our help required form which you can use to request a quote for 1903611-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay