Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Mating Tab Width | .5mm, 1.5mm, .059in, .02in |
Length | 21mm, .827in |
Height | .382in, 9.7mm |
Width | 1.177in, 29.9mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 1.6mm, 2mm, .063in, .079in, 3.2mm, .126in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box & Tray |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
Automotive Housing, Receptacle, 4Pos Rohs Compliant: Yes |Te Connectivity 1903607-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS | element14 |
Conn Housing SKT 4 POS 3.2mm ST Cable Mount Tray | Avnet America |
1.5 SERIES CONNECTOR 4POS LOCK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1903607-1?
Additional datasheets, footprints and schematics for 1903607-1 are listed on our Part Details page. You can also find images and similar parts to 1903607-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903607-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903607-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903607-1 fall under?
The 1903607-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1903607-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903607-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903607-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903607-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 1903607-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903607-1 often in real-time on the comparison pages.
What if I can't find stock of 1903607-1?
You can fill out our help required form which you can use to request a quote for 1903607-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.