Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .256mm, 6.5in |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.5mm, .255in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 316061-1, Plug: 179861, Contacts: 177916 or 177917 |
Packaging Quantity | 150 |
Packaging Method | Bag |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Tab |
Connector System | Wire-to-Wire, Wire-to-Panel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP PDL 6.5MM PITCH CAP HSG 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Number of Positions: 4 Centerline (Pitch): 6.5 mm Housing Receptacle Wire-to-Panel 4 | Rectangular Power Connector | Part Number: 1903486-1 | Internal Number: 1903486-1 | 6.5 mm | TE Connectivity | TE Store |
AMP PDL 6.5MM PITCH CAP HSG 4P | Heilind Electronics |
Amp Pdl 6.5Mm Pitch Cap Hsg 4P |Te Connectivity 1903486-1 | Newark Electronics |
AMP PDL 6.5MM PITCH CAP HSG 4P (F/H) | Avnet America |
Where can I find additional details, specifications and documents for a 1903486-1?
Additional datasheets, footprints and schematics for 1903486-1 are listed on our Part Details page. You can also find images and similar parts to 1903486-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903486-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903486-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903486-1 fall under?
The 1903486-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903486-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903486-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903486-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903486-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1903486-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903486-1 often in real-time on the comparison pages.
What if I can't find stock of 1903486-1?
You can fill out our help required form which you can use to request a quote for 1903486-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.