1903404-1 PCB Connectors by TE Connectivity

KIT,PC I/O CONN.MT 40P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.06

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.06
212
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.76
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 40
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Type Receptacle
Contact Current Rating (Max) 1A
Contact Layout Inline
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .3µm
Housing Material PBT GF
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Mating Retention With
PCB Mount Retention Without
PCB Mount Alignment Without
Circuit Application Signal
実装方法 Kit
Packaging Method Kit
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Header Type Standard
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Clamp
Operating Temperature Range -25 – 85°C, -13 – 185°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1903404-1?

Additional datasheets, footprints and schematics for 1903404-1 are listed on our Part Details page. You can also find images and similar parts to 1903404-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1903404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1903404-1 fall under?

The 1903404-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1903404-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1903404-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1903404-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1903404-1 have stock available?

Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1903404-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1903404-1 often in real-time on the comparison pages.

What if I can't find stock of 1903404-1?

You can fill out our help required form which you can use to request a quote for 1903404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay