Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Keying Code | A |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Connector Length | .34191in, 8.7mm |
Connector Height | .34584in, 8.8mm |
コネクタの高さ | 8.8mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | PBT GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Open |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
For Use With | Plug Housing |
Circuit Application | Power & Signal |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
GIC 2.5 W CAP HSG 2P NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Wire 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 1903391-1 | Internal Number: 1903391-1 | .098" | TE Connectivity | TE Store |
GIC 2.5 W CAP HSG 2P NATURAL | TE Connectivity 1903391-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1903391-1?
Additional datasheets, footprints and schematics for 1903391-1 are listed on our Part Details page. You can also find images and similar parts to 1903391-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903391-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903391-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903391-1 fall under?
The 1903391-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1903391-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903391-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903391-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903391-1 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 1903391-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903391-1 often in real-time on the comparison pages.
What if I can't find stock of 1903391-1?
You can fill out our help required form which you can use to request a quote for 1903391-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.