Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .27mm |
---|---|
Number of Rows | 2 |
Number of Positions | 42 |
Stacked | No |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 42 |
Contact Shape & Form | Rectangular |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Housing Material | Thermoplastic |
Centerline (Pitch) | .635mm, .025in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mounting Hole Diameter | 2.5mm |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock | With |
Mounting Angle | Right Angle |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Method | Reel, Piece/Reel |
Packaging Quantity | 800 |
Product Classification | Connector - Board-to-Board |
Product Type | Connector |
Product Category | Connectors - Printed Circuit Board |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.13 mm, .08 in |
Sealable | No |
Connector Style | Receptacle |
Center Ground Plate | Without |
Connector System | Cable-to-Board |
Termination Post Length | 1.4mm |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CONNECTOR, I/O, RCPT, 42POS, SMT | Farnell |
Emboss Assy For 0.635 Bay Conn Rec |Amp Te Connectivity 1903260-1 | Newark Electronics |
TE Connectivity EMBOSS ASSY FOR 0.635 BAY CONN REC Headers & Wire Housings EMBOSS ASSY FOR 0.635 BAY CONN REC | Distrelec |
Where can I find additional details, specifications and documents for a 1903260-1?
Additional datasheets, footprints and schematics for 1903260-1 are listed on our Part Details page. You can also find images and similar parts to 1903260-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903260-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903260-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903260-1 fall under?
The 1903260-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903260-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903260-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903260-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903260-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 1903260-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903260-1 often in real-time on the comparison pages.
What if I can't find stock of 1903260-1?
You can fill out our help required form which you can use to request a quote for 1903260-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.