Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
9,045
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
864,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
864,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
864,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
68,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
9,045
in stock
|
Buy Now | |
element14
from US$0.09
|
9,045
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Classification | Signal |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Contact Type | Tab |
Wire Size | 22 – 18AWG, .34 – .86mm² |
Accepts Wire Insulation Diameter Range | 1.4 – 2.2mm, .055 – .087in |
Overall Length | .537in, 13.65mm |
Operating Voltage | 250VDC, 250VAC, 125VAC, 125VDC |
Wire Range Mark | 2L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Wire/Cable Type | Stranded, Discrete Wire |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D1000 TAB CONT TIN (2L) REEL | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D1000 TAB CONT TIN (2L) REEL | Distrelec |
CONTACT, PIN, 22AWG, CRIMP | Farnell |
DYNAMIC D1000 TAB CONT TIN (2L) REEL Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 22 – 18 AWG Wire Size: .34 – .86 mm² Product Terminates To: Wire & Cable Tab Tin 22 – 18 AWG .34 – .86 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1903122-1 | Internal Number: 1903122-1 | TE Connectivity | TE Store |
Contact, Pin, Crimp, 22-18Awg Rohs Compliant: Yes |Te Connectivity 1903122-1 | Newark Electronics |
CONTACT, PIN, CRIMP, 22-18AWG | element14 |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
DYNAMIC D1000 TAB CONT TIN (2L | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1903122-1?
Additional datasheets, footprints and schematics for 1903122-1 are listed on our Part Details page. You can also find images and similar parts to 1903122-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903122-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903122-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903122-1 fall under?
The 1903122-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1903122-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903122-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903122-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903122-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1903122-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903122-1 often in real-time on the comparison pages.
What if I can't find stock of 1903122-1?
You can fill out our help required form which you can use to request a quote for 1903122-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.