1903120-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1903120-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1903120-1
Series Information for 1903120-1 - TE Connectivity
  • Status: Active
  • Product Code: K747
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D1000 TAB CONT TIN (M) REEL

Specifications

Number of Positions:
1
Contact Underplating Material:
Nickel
Underplate Material Thickness:
1.27µm, 50µin
Contact Termination Area Plating Material:
Tin
Contact Base Material:
Copper Alloy
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
3A
Contact Mating Area Plating Material:
Tin
Contact Type:
Tab
Contact Classification:
Signal
Accepts Wire Insulation Diameter Range:
1.08 – 1.5mm, .042 – .059in
Wire Size:
28 – 22AWG, .08 – .38mm²
Overall Length:
12.95mm, .509in
Operating Voltage:
250VAC, 125VDC, 250VDC, 125VAC
Wire Range Mark:
M
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power & Signal
For Use With:
Receptacle (Socket) Contact
Packaging Quantity:
6000
Packaging Method:
Reel
Connector System:
Wire-to-Wire
Wire/Cable Type:
Discrete Wire, Stranded
Barrel Type:
Open Barrel
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 1762847-1, 1891526-1, 2151082-1, 2151082-2, 7-2151082-7, 2-2151082-1, 2-2151082-2, 2-2151072-1, 2255140-1, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
AMP1903120-1
Avnet Europe
AMP1903120-1
Avnet Asia
AMP1903120-1