Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
9,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
18,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
9,180
in stock
|
Buy Now | |
element14
from US$0.26
|
9,180
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
50
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TE Store
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Type | Tab |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Classification | Signal |
Overall Length | .509in, 12.95mm |
Accepts Wire Insulation Diameter Range | .6 – 1.2mm, .023 – .047in |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Operating Voltage | 125VDC, 125VAC, 250VAC, 250VDC |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Connector Mounting Type | DIN Rail |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Wire/Cable Type | Stranded, Discrete Wire |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Pin, Crimp, 30-28Awg Rohs Compliant: Yes |Te Connectivity 1903115-2 | Newark Electronics |
CONTACT, PIN, CRIMP, 30-28AWG | element14 |
Dynamic 1000 PCB Conn Contact, Male, Crimp, Gold over Nickel Plating 30 to 28 AWG | TE Connectivity 1903115-2 | RS Americas |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
DYNAMIC D1000 TAB CONT AU 0.38um S L/P | Boersig |
Special Order: DYNAMIC D1000 TAB CONT AU 0.38um S L/P Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 30 – 28 AWG Wire Size: .05 – .09 mm² Product Terminates To: Wire & Cable Tab Gold 30 – 28 AWG .05 – .09 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1903115-2 | Internal Number: 1903115-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1903115-2?
Additional datasheets, footprints and schematics for 1903115-2 are listed on our Part Details page. You can also find images and similar parts to 1903115-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903115-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903115-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903115-2 fall under?
The 1903115-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1903115-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903115-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903115-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903115-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1903115-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903115-2 often in real-time on the comparison pages.
What if I can't find stock of 1903115-2?
You can fill out our help required form which you can use to request a quote for 1903115-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.