1903114-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1903114-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1903114-2
Details for TE Store
1903114-2
DYNAMIC D1000 TAB CONT AU (2L) REEL Contact Type:Tab
Buy Directly from TE Store (30713 in Stock)
$0.1900 per unit
Series Information for 1903114-2 - TE Connectivity
  • Status: Active
  • Product Code: K747
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D1000 TAB CONT AU (2L) REEL

Specifications

Number of Positions:
1
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
5A
Contact Classification:
Signal
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
Underplate Material Thickness:
50µin, 1.27µm
Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Type:
Tab
Accepts Wire Insulation Diameter Range:
.055 – .087in, 1.4 – 2.2mm
Wire Size:
22 – 18AWG, .34 – .86mm²
Overall Length:
.509in, 12.95mm
Operating Voltage:
250VDC, 250VAC, 125VAC, 125VDC
Wire Range Mark:
2L
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power & Signal
For Use With:
Receptacle (Socket) Contact
Packaging Quantity:
6000
Packaging Method:
Reel
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 1762625-1, 1762626-1, 1891526-1, 3-1729372-5, 1633962-9, 2151083-1, 2151083-2, 7-2151083-7, 2-2151083-1, 2-2151083-2, 4-1633730-4, 2255142-1, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D1000 TAB CONT AU (
RS Components
DYNAMIC D1000 tab contact, 22-18 AWG
Newark Electronics
POWER CONTACT, PIN, 28-18AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWGRoHS Compliant: Yes
Avnet America
AMP1903114-2
Avnet Europe
AMP1903114-2
TE Store
DYNAMIC D1000 TAB CONT AU (2L) REEL Contact Type:Tab;Operating Voltage:250 VAC;125 VAC;Operating Voltage:250 VDC;125 VDC;Contact Retention:With;Contact Retention Type:Locking Lance Tab 250 VAC 250 VDC | Connector Contact | TE Connectivity
Details for TE Store
1903114-2
DYNAMIC D1000 TAB CONT AU (2L) REEL Contact Type:Tab
Buy Directly from TE Store (30713 in Stock)
$0.1900 per unit
Series Information for 1903114-2 - TE Connectivity
RoHS Compliant

Description

POWER CONTACT PIN 28-18AWG CRIMP

Specifications

Product Range:
Dynamic D-1000 Series
Contact Plating:
Gold Plated Contacts
Contact Material:
Copper Alloy
Contact Gender:
Pin
Contact Termination Type:
Crimp
Wire Size AWG Min:
22AWG
Wire Size AWG Max:
18AWG
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D1000 TAB CONT AU (
RS Components
DYNAMIC D1000 tab contact, 22-18 AWG
Newark Electronics
POWER CONTACT, PIN, 28-18AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWGRoHS Compliant: Yes
Avnet America
AMP1903114-2
Avnet Europe
AMP1903114-2
TE Store
DYNAMIC D1000 TAB CONT AU (2L) REEL Contact Type:Tab;Operating Voltage:250 VAC;125 VAC;Operating Voltage:250 VDC;125 VDC;Contact Retention:With;Contact Retention Type:Locking Lance Tab 250 VAC 250 VDC | Connector Contact | TE Connectivity