1903111-2 Rectangular Connectors by TE Connectivity

DYNAMIC D1000 TAB CONT AU (S) REEL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for RS
RS
from US$0.15
23,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
15,050
in stock
Buy Now
Logo for element14
element14
from US$0.15
15,050
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.20
15,050
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for TE Store
TE Store
from US$0.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 1
Contact Base Material Copper Alloy
Contact Underplating Material Nickel
Underplate Material Thickness 1.27µm, 50µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 3A
Contact Mating Area Plating Thickness 15µin, .38µm
Contact Type Tab
Contact Classification Signal
Accepts Wire Insulation Diameter Range .023 – .047in, .6 – 1.2mm
Overall Length 12.95mm, .509in
Wire Size 30 – 28AWG, .05 – .09mm²
Operating Voltage 250VDC, 125VDC, 250VAC, 125VAC
Wire Range Mark S
Contact Retention Type Locking Lance
Contact Retention With
For Use With Receptacle (Socket) Contact
Circuit Application Power & Signal
Packaging Quantity 6000
Packaging Method Reel
Wire/Cable Type Stranded, Discrete Wire
Barrel Type Open Barrel
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Contact, Pin, 30-28Awg, Crimp | Newark Electronics
CONTACT, PIN, 30-28AWG, CRIMP | element14
Contact PIN Crimp ST Cable Mount Reel | Avnet America
Special Order: DYNAMIC D1000 TAB CONT AU 0.38um S REEL Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 30 – 28 AWG Wire Size: .05 – .09 mm² Product Terminates To: Wire & Cable Tab Gold 30 – 28 AWG .05 – .09 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1903111-2 | Internal Number: 1903111-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1903111-2?

Additional datasheets, footprints and schematics for 1903111-2 are listed on our Part Details page. You can also find images and similar parts to 1903111-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1903111-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903111-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1903111-2 fall under?

The 1903111-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1903111-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1903111-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1903111-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1903111-2 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1903111-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1903111-2 often in real-time on the comparison pages.

What if I can't find stock of 1903111-2?

You can fill out our help required form which you can use to request a quote for 1903111-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay