Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Cavities | 8 |
Number of Positions | 8 |
Multiple Contact Types | Without |
Contact Type | Pin or Socket |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Length | 2.318in, 58.9mm |
Height | 1.271in, 32.3mm |
Width | 1.262in, 32.08mm |
Centerline (Pitch) | 9.5mm, .374in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA File Number | LR7189 |
VDE Tested | No |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL Rating | Recognized |
UL File Number | E28476 |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 20 |
Connector Type | Housing |
Product Type | Connector |
Row-to-Row Spacing | .334in, 8.5mm |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Tube-to-Panel |
Connector Style | Receptacle |
Connector & Contact Terminates To | Tube |
Operating Temperature Range | 0 – 105°C, 32 – 221°F, 0 – 60°C, 32 – 140°F |
Cap Hsg 8P P/M Pneumatic Connector |Te Connectivity 1903106-1 | Newark Electronics |
Conn Housing RCP 8 POS 9.5mm Crimp ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 1903106-1?
Additional datasheets, footprints and schematics for 1903106-1 are listed on our Part Details page. You can also find images and similar parts to 1903106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903106-1 fall under?
The 1903106-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1903106-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903106-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1903106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903106-1 often in real-time on the comparison pages.
What if I can't find stock of 1903106-1?
You can fill out our help required form which you can use to request a quote for 1903106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.