Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.68
|
320
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 2 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Type | Pin or Socket |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 32.04mm, 1.261in |
Width | 9.2mm, .362in |
Height | 27.8mm, 1.094in |
Housing Color | Black |
Centerline (Pitch) | .334in, 8.5mm |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
UL File Number | E28476 |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Tube |
Connector Style | Plug |
Product Type | Connector |
Connector System | Tube-to-Panel, Tube-to-Tube |
Sealable | No |
Connector Type | Housing |
Headers&wire Housings Plug Hsg 2P Pneumatic Conn |Amp Te Connectivity 1903105-1 | Newark Electronics |
Headers&Wire Housings PLUG HSG 2P PNEUMATIC CONN | Rapid Electronics |
TE Connectivity PLUG HSG 2P PNEUMATIC CONN Board Connect | Distrelec |
PLUG HSG 2P, PNEUMATIC CONN Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .334 in Housing Plug Wire-to-Wire 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 1903105-1 | Internal Number: 1903105-1 | .334" | TE Connectivity | TE Store |
Conn Housing PL 2 POS 8.5mm Crimp Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 1903105-1?
Additional datasheets, footprints and schematics for 1903105-1 are listed on our Part Details page. You can also find images and similar parts to 1903105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903105-1 fall under?
The 1903105-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1903105-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903105-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1903105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903105-1 often in real-time on the comparison pages.
What if I can't find stock of 1903105-1?
You can fill out our help required form which you can use to request a quote for 1903105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.