Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Blue |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 24 |
Mating Tab Width | .025in, .64mm |
Length | 32mm, 1.26in |
Height | .638in, 16.2mm |
Width | .826in, 21mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .086in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Row-to-Row Spacing | 3mm, .118in |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1903028-7?
Additional datasheets, footprints and schematics for 1903028-7 are listed on our Part Details page. You can also find images and similar parts to 1903028-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903028-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903028-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903028-7 fall under?
The 1903028-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1903028-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903028-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903028-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903028-7 have stock available?
There is no stock from authorised distributors for 1903028-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903028-7 often in real-time on the comparison pages.
What if I can't find stock of 1903028-7?
You can fill out our help required form which you can use to request a quote for 1903028-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.