1903028-6 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

0.64III 24POS. PLUG ASSY (ERGONOMIX)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Cable Exit Angle 180°
Color Gray
Body Material PBT
Number of Positions 24
Number of Rows 2
Mating Tab Width .64mm, .025in
Width .826in, 21mm
Length 32mm, 1.26in
Height 16.2mm, .638in
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) .086in, 2.2mm
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Connector Position Assurance Capable No
Packaging Method Bag
Packaging Quantity 100
Connector System Wire-to-Device, Wire-to-Board
Strain Relief No
Connector Style Housing for female terminals
Hybrid Connector No
Row-to-Row Spacing .118in, 3mm
Sealable No
Primary Locking Feature Integrated in Housing
Operating Temperature Range -22 – 221°F, -30 – 105°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1903028-6?

Additional datasheets, footprints and schematics for 1903028-6 are listed on our Part Details page. You can also find images and similar parts to 1903028-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1903028-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903028-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1903028-6 fall under?

The 1903028-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1903028-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1903028-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1903028-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1903028-6 have stock available?

There is no stock from authorised distributors for 1903028-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1903028-6 often in real-time on the comparison pages.

What if I can't find stock of 1903028-6?

You can fill out our help required form which you can use to request a quote for 1903028-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay