Prices starting from US$0.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.88 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.77 |
3,053
|
Buy Now | |
Heilind Electronics Asia | US$0.77 |
1,017
|
Buy Now | |
Newark Electronics | US$0.43 |
619
|
Buy Now | |
RS Americas | US$0.75 |
143
|
Buy Now | |
Future Electronics | US$0.82 |
-
|
Buy Now | |
element14 | US$0.96 |
-
|
Buy Now | |
Carlton-Bates | US$0.74 |
-
|
Buy Now | |
Sager | US$0.48 |
-
|
Buy Now |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 25.4mm |
External Width | 6.3mm |
SVHC | No SVHC (27-Jun-2018) |
STANDOFF HEX 1.00L 4-40 THR NYL" | Heilind Electronics |
Spacer/Standoff, Nylon, 6.4Mm X 25.4Mm | Newark Electronics |
Standoff, 1/4 Hex, Female, Threaded 4-40, Length 1.00, Nylon 6/6, UL94V-2 | Keystone Electronics 1902E | RS Americas |
Nylon 6/6 Hex 4 - 40 Threaded Standoff | Future Electronics |
STANDOFF, HEX FEMALE-FEMALE, 25.4MM | element14 |
Customer Item | Carlton-Bates |
Standoffs & Spacers NYLON 1X.25 4-40 | Sager |
Where can I find additional details, specifications and documents for a 1902E?
Additional datasheets, footprints and schematics for 1902E are listed on our Part Details page. You can also find images and similar parts to 1902E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1902E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1902E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1902E fall under?
The 1902E is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1902E when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1902E you can contact the distributor directly for product support, shipping queries etc.
Is the 1902E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1902E have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for 1902E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1902E often in real-time on the comparison pages.
What if I can't find stock of 1902E?
You can fill out our help required form which you can use to request a quote for 1902E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.