Prices starting from US$0.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$23.07 |
No stock
|
Buy Now | |
RS Americas | US$0.60 |
670
|
Buy Now | |
Heilind Electronics | US$0.56 |
62
|
Buy Now | |
Heilind Electronics Asia | US$0.56 |
14
|
Buy Now | |
Rutronik | US$0.53 |
-
|
Buy Now | |
Newark Electronics | US$0.41 |
-
|
Buy Now | |
Future Electronics | US$0.60 |
-
|
Buy Now | |
Carlton-Bates | US$0.40 |
-
|
Buy Now | |
Sager | US$0.35 |
-
|
Buy Now |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 6.4mm |
External Width | 6.3mm |
SVHC | No SVHC (27-Jun-2018) |
Standoff, 1/4 Hex, Female, Threaded 4-40, Length .250, Nylon 6/6, UL94V-2 | Keystone Electronics 1902A | RS Americas |
STANDOFF | Heilind Electronics |
THREADED STANDOFF FEMALE 6.4 | Rutronik |
Spacer/Standoff, Nylon, 6.4Mm X 6.4Mm | Newark Electronics |
Standoff 4-40 1/4in Nylon | Future Electronics |
Female Threaded Standoff Hex Nylon | Carlton-Bates |
Standoffs & Spacers .250 NYLON/HEX 4-40 | Sager |
STANDOFF, HEX FEMALE-FEMALE, 6.35MM | Farnell |
Where can I find additional details, specifications and documents for a 1902A?
Additional datasheets, footprints and schematics for 1902A are listed on our Part Details page. You can also find images and similar parts to 1902A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1902A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1902A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1902A fall under?
The 1902A is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1902A when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1902A you can contact the distributor directly for product support, shipping queries etc.
Is the 1902A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1902A have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Rutronik and Newark Electronics have stock available or on a lead time for 1902A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1902A often in real-time on the comparison pages.
What if I can't find stock of 1902A?
You can fill out our help required form which you can use to request a quote for 1902A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.