Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Inside Diameter | .109in, 2.79mm, .075in, 1.91mm |
Overall Length | 19.56mm, .77in |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Tongue Thickness | .02in, .51mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Barrel Type | Open Barrel |
Stud Size | #10 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring I/S Pre Tin Brass |Amp Te Connectivity 190225-2 | Newark Electronics |
Ring Tongue Terminal 16-20AWG Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 190225-2?
Additional datasheets, footprints and schematics for 190225-2 are listed on our Part Details page. You can also find images and similar parts to 190225-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190225-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190225-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190225-2 fall under?
The 190225-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 190225-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190225-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 190225-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190225-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 190225-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190225-2 often in real-time on the comparison pages.
What if I can't find stock of 190225-2?
You can fill out our help required form which you can use to request a quote for 190225-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.