Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.22
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
103
in stock
|
Buy Now | |
element14
from US$4.38
|
103
in stock
|
Buy Now | |
Farnell
from US$7.22
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
99
in stock
|
Buy Now | |
Distrelec
from US$5.65
|
15
in stock
|
Buy Now | |
RS Americas
from US$3.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Colour | Blue |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 15mA |
Luminous Intensity | 26mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Bulb Size | 3mm |
Current If Luminous Intensity | 18mA |
External Diameter | 7mm |
Fixing Hole Diameter | 6mm |
Forward Current If Max | 15mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 3mm |
Length Behind Bezel | 28.9mm |
Luminous Intensity Typ | 1.8mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
PIV Max | 5V |
Peak Forward Current | 18mA |
Peak Wavelength | 475nm |
Supply Voltage | 24V |
Supply Voltage V DC | 24V |
Thread Pitch | 0.75mm |
Thread Size | M6 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 475nm |
Led Panel Mount Indicator, Bright Chrome Bezel, Blue, 6 Mm, 15 Ma, 26 Mcd Rohs Compliant: Yes |Cml Innovative Technologies 19020357 | Newark Electronics |
LED INDICATOR, 24V, BLUE | element14 |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator 6mm, Blue, 24V DC, | RS |
CML Innovative Technologies LED Indicator, Blue, 26mcd, 24V, 6mm, IP67 | Distrelec |
Panel Mount Indicator 6mm prominent, exterior bezel 24VDC blue | CML Innovative Technologies 19020357 | RS Americas |
Where can I find additional details, specifications and documents for a 19020357?
Additional datasheets, footprints and schematics for 19020357 are listed on our Part Details page. You can also find images and similar parts to 19020357 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19020357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19020357 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19020357 fall under?
The 19020357 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19020357 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19020357 you can contact the distributor directly for product support, shipping queries etc.
Is the 19020357 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19020357 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 19020357.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19020357 often in real-time on the comparison pages.
What if I can't find stock of 19020357?
You can fill out our help required form which you can use to request a quote for 19020357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.