19020353 Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

LED INDICATOR 24V HE-RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for RS
RS
from US$3.43
43
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.48
585
in stock
Buy Now
Logo for element14
element14
from US$5.13
341
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.84
341
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.65
279
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.45
62
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.07
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Colour Red
Operating Voltage 24VDC
Mounting Hole Dia 6mm
Forward Current If 15mA
Luminous Intensity 8mcd
IP / NEMA Rating IP40
Product Range -
SVHC No SVHC (15-Jan-2018)
Approval Bodies CE
Bezel Diameter 7mm
Bulb Size 3mm
Current If Luminous Intensity 18mA
External Diameter 7mm
Fixing Hole Diameter 6mm
Forward Current If Max 15mA
Forward Voltage 24V
Forward Voltage VF Max 24V
LED / Lamp Size 3mm
Length Behind Bezel 28.9mm
Luminous Intensity Typ 15mcd
Operating Temperature Max 70°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +70°C
Operating Voltage Tolerance + 10%
Operating Voltage Tolerance - 10%
PIV Max 5V
Peak Forward Current 18mA
Peak Wavelength 660nm
Supply Voltage 24V
Thread Pitch 0.75mm
Thread Size M6
Voltage Rating V DC 24V
Voltage Vf Typ 24V
Wavelength Typ 660nm

Alternative Descriptions

Led Panel Mount Indicator, Satin Chrome Bezel, Red, 6 Mm, 24 Vdc, 15 Ma, 8 Mcd, Ip40 Rohs Compliant: Yes |Cml Innovative Technologies 19020353 | Newark Electronics
LED INDICATOR, 24V, HE-RED | element14
CML Innovative Technologies LED Indicator, Red, 8mcd, 24V, 6mm, IP67 | Distrelec
Indicator: LED | Transfer Multisort Elektronik
Panel Mount Indicator, 6mm, 24V DC, Supe | RS
Panel Mount Indicator 6mm prominent, exterior bezel 24VDC red | CML Innovative Technologies 19020353 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19020353?

Additional datasheets, footprints and schematics for 19020353 are listed on our Part Details page. You can also find images and similar parts to 19020353 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19020353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19020353 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19020353 fall under?

The 19020353 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to 19020353 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19020353 you can contact the distributor directly for product support, shipping queries etc.

Is the 19020353 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19020353 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 19020353.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19020353 often in real-time on the comparison pages.

What if I can't find stock of 19020353?

You can fill out our help required form which you can use to request a quote for 19020353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay