Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.82
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
296
in stock
|
Buy Now | |
Distrelec
from US$3.87
|
141
in stock
|
Buy Now | |
element14
from US$2.77
|
138
in stock
|
Buy Now | |
Farnell
from US$4.40
|
138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
67
in stock
|
Buy Now | |
RS Americas
from US$4.41
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 15mA |
Luminous Intensity | 6mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Bulb Size | 3mm |
Current If Luminous Intensity | 18mA |
External Diameter | 7mm |
Fixing Hole Diameter | 6mm |
Forward Current If Max | 15mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 3mm |
Length Behind Bezel | 28.9mm |
Luminous Intensity Typ | 28.5mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
PIV Max | 5V |
Peak Forward Current | 18mA |
Peak Wavelength | 565nm |
Supply Voltage | 24V |
Supply Voltage V DC | 24V |
Thread Pitch | 0.75mm |
Thread Size | M6 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 565nm |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 6 Mm, 24 Vdc, 15 Ma, 6 Mcd, Ip40 Rohs Compliant: Yes |Cml Innovative Technologies 19020351 | Newark Electronics |
CML Innovative Technologies LED Indicator, Green, 6mcd, 24V, 6mm, IP67 | Distrelec |
LED INDICATOR, 24V, GREEN | element14 |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator, 6mm, 24V DC, Gree | RS |
Panel Mount Indicator 6mm prominent, exterior bezel 24VDC green | CML Innovative Technologies 19020351 | RS Americas |
Where can I find additional details, specifications and documents for a 19020351?
Additional datasheets, footprints and schematics for 19020351 are listed on our Part Details page. You can also find images and similar parts to 19020351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19020351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19020351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19020351 fall under?
The 19020351 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19020351 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19020351 you can contact the distributor directly for product support, shipping queries etc.
Is the 19020351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19020351 have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 19020351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19020351 often in real-time on the comparison pages.
What if I can't find stock of 19020351?
You can fill out our help required form which you can use to request a quote for 19020351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.