Audio Video Connector A | HDMI Plug - Type A |
---|---|
Audio Video Connector B | DVI-D Receptacle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | Plastic Body |
Connector Colour | Black |
Convert From Positions | 19Ways |
Convert To Positions | 29Ways |
Current Rating | 1A |
Insulation Resistance | 10Mohm-m |
Audio Video Connector A | HDMI Plug |
---|---|
Audio Video Connector B | DVI-I Receptacle |
Connector Body Material | Plastic Body |
Connector Colour | Black |
Connector Type | Audio / Video |
RoHS Compliant | Yes |
Adapter, Hdmi Plug To Dvi-D Receptacle, | Newark Electronics |
ADAPTER, HDMI PLUG TO DVI-D RECEPTACLE, | element14 |
Where can I find additional details, specifications and documents for a 1901117?
Additional datasheets, footprints and schematics for 1901117 are listed on our Part Details page. You can also find images and similar parts to 1901117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1901117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1901117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1901117 fall under?
The 1901117 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1901117 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1901117 you can contact the distributor directly for product support, shipping queries etc.
Is the 1901117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1901117 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1901117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1901117 often in real-time on the comparison pages.
What if I can't find stock of 1901117?
You can fill out our help required form which you can use to request a quote for 1901117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.