Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Cool White |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 500mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 24VDC |
Material | Satin Chrome |
Thread Size | M8 |
LED Panel Mount Indicator Satin Chrome Bezel Cool White 24 VDC 8 mm 20 mA | CML Innovative Technologies 1901035W | RS Americas |
LED IND, WHITE, 5MM, 24VDC, FLAT | Farnell |
Where can I find additional details, specifications and documents for a 1901035W?
Additional datasheets, footprints and schematics for 1901035W are listed on our Part Details page. You can also find images and similar parts to 1901035W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1901035W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1901035W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1901035W fall under?
The 1901035W is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1901035W when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1901035W you can contact the distributor directly for product support, shipping queries etc.
Is the 1901035W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1901035W have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 1901035W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1901035W often in real-time on the comparison pages.
What if I can't find stock of 1901035W?
You can fill out our help required form which you can use to request a quote for 1901035W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.