19010051 Part Information

Details for 19010051 by CML Innovative Technologies

Optoelectronics & Displays>Panel Mount Indicators Bases & Lenses>LED Single Colour Indicators

Part Downloads

Part Specifications

LED Colour Green
Operating Voltage 2.4VDC
Mounting Hole Dia 8mm
Forward Current If 30mA
Luminous Intensity 8mcd
IP / NEMA Rating Not Rated
Product Range -
SVHC No SVHC (15-Jan-2018)
Forward Voltage 2.2V
RoHS Compliant

Alternative Part Descriptions

  • LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 2.4 VDC, 20 mA, 8 mcd, Not Rated RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19010051?

Additional datasheets, footprints and schematics for 19010051 are listed in our Part Details tab. You can also find the 19010051 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19010051 in the Pricing & Inventory tab next to part details. You can view 19010051 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19010051 fall under?

The 19010051 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to 19010051 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19010051 you can contact the distributor directly for product support, shipping queries etc.

Is the 19010051 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 19010051 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 19010051.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19010051 often in real-time on the comparison pages.

What if I can't find stock of 19010051?

You can fill out our help required form which you can use to request a quote for 19010051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 19010051

Loading...
Loading Results for 19010051
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us