Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
No. of Switch Positions | 10 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 120V |
Product Range | 19 Series |
Illumination | Non Illuminated |
Switch, Rotary, Sp10T, 15A, 120V | Newark Electronics |
Switch Rotary SP10T 10 Flatted Shaft Solder Lug 15A 220VAC 120VDC | Avnet America |
Rotary Switches 01-1-10N | Sager |
Where can I find additional details, specifications and documents for a 19001-10UL?
Additional datasheets, footprints and schematics for 19001-10UL are listed on our Part Details page. You can also find images and similar parts to 19001-10UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19001-10UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19001-10UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19001-10UL fall under?
The 19001-10UL is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 19001-10UL when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19001-10UL you can contact the distributor directly for product support, shipping queries etc.
Is the 19001-10UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19001-10UL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 19001-10UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19001-10UL often in real-time on the comparison pages.
What if I can't find stock of 19001-10UL?
You can fill out our help required form which you can use to request a quote for 19001-10UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.